4" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E086-002-4 |
| Product Name | 4" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve |
| Valve Type | Diverter; Ball |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 4.00 inch (101.60 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |