4" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & 100-240VAC Plastic Modulating Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E0771-023-4 |
| Product Name | 4" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve |
| Valve Type | Ball; Sanitary |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 4.00 inch (101.60 mm) |