3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & 24V AC/DC Plastic Modulating Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E0770-022-3 |
| Product Name | 3" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve |
| Valve Type | Ball; Sanitary |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 3.00 inch (76.20 mm) |