Bonomi North America, Inc. 4" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve 8E0770-021-4

Description
4" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & 12VDC Plastic Modulating Electric Actuator
Request a Quote Datasheet
Description
4" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & 12VDC Plastic Modulating Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Charlotte, NC, United States
4" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve
8E0770-021-4
4" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve 8E0770-021-4
4" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & 12VDC Plastic Modulating Electric Actuator

4" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & 12VDC Plastic Modulating Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E0770-021-4
Product Name 4" Direct Mount 2-Way, Non Cavity-Filled Stainless Steel Ball Valve
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 1615LF-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
4
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details