0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve & 12VDC Plastic On/Off Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E0226-001-1/4 |
| Product Name | 0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 0.25 inch (6.35 mm) |