Bonomi North America, Inc. 1" 2-Way, Carbon Steel NPT Ball Valve 8E0127-013-1

Description
1" 2-Way, Carbon Steel NPT Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
1" 2-Way, Carbon Steel NPT Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" 2-Way, Carbon Steel NPT Ball Valve
8E0127-013-1
1" 2-Way, Carbon Steel NPT Ball Valve 8E0127-013-1
1" 2-Way, Carbon Steel NPT Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

1" 2-Way, Carbon Steel NPT Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E0127-013-1
Product Name 1" 2-Way, Carbon Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Full Port Brass Ball Valve - 250N-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details