Bonomi North America, Inc. 2" 2-Way, Carbon Steel NPT Ball Valve 8E0127-012-2

Description
2" 2-Way, Carbon Steel NPT Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
2" 2-Way, Carbon Steel NPT Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, Carbon Steel NPT Ball Valve
8E0127-012-2
2" 2-Way, Carbon Steel NPT Ball Valve 8E0127-012-2
2" 2-Way, Carbon Steel NPT Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

2" 2-Way, Carbon Steel NPT Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E0127-012-2
Product Name 2" 2-Way, Carbon Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-5 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 5.00 inch (127.00 mm)
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100612LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details