Bonomi North America, Inc. 0.5" 2-Way, Carbon Steel NPT Ball Valve 8E0127-003-1/2

Description
0.5" 2-Way, Carbon Steel NPT Ball Valve & 100-240VAC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
0.5" 2-Way, Carbon Steel NPT Ball Valve & 100-240VAC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5
Charlotte, NC, United States
0.5" 2-Way, Carbon Steel NPT Ball Valve
8E0127-003-1/2
0.5" 2-Way, Carbon Steel NPT Ball Valve 8E0127-003-1/2
0.5" 2-Way, Carbon Steel NPT Ball Valve & 100-240VAC Plastic On/Off Electric Actuator

0.5" 2-Way, Carbon Steel NPT Ball Valve & 100-240VAC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E0127-003-1/2
Product Name 0.5" 2-Way, Carbon Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171L-3 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100003-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100012LF-4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details