Bonomi North America, Inc. 0.75" 2-Way, Stainless Steel NPT Ball Valve 8E0126-043-3/4

Description
0.75" 2-Way, Stainless Steel NPT Ball Valve & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
0.75" 2-Way, Stainless Steel NPT Ball Valve & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75
Charlotte, NC, United States
0.75" 2-Way, Stainless Steel NPT Ball Valve
8E0126-043-3/4
0.75" 2-Way, Stainless Steel NPT Ball Valve 8E0126-043-3/4
0.75" 2-Way, Stainless Steel NPT Ball Valve & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

0.75" 2-Way, Stainless Steel NPT Ball Valve & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E0126-043-3/4
Product Name 0.75" 2-Way, Stainless Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Stainless Steel Ball Valve - 700LL-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Air
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details