Carbon Steel Flanged ANSI 150 3-Way L-Ported Diverter Ball Valve w/ ISO 5211 Pad and Double "D" Stem
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 776032-3 |
| Product Name | Carbon Steel Flanged ANSI 150 3-Way L-Ported Diverter Ball Valve |
| Valve Type | Diverter; Ball |
| Primary Material | Steel |
| Valve Size | 3.00 inch (76.20 mm) |