3 pc. Stainless Steel, Full Port Sanitary Valve, Standard Seats, Locking Handle & ISO 5211 Direct Mounting Pad
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 770-1/2 |
| Product Name | 3 pc. Stainless Steel, Full Port Sanitary Valve |
| Valve Type | Sanitary |
| Primary Material | Stainless Steel |
| Media | Water; Gas |