Full Port High Performance 3 pc. Stainless Steel Ball Valve w/ Locking Lever and ISO 5211 Mounting Pad and BW ends
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 732LL-3 |
| Product Name | Full Port High Performance 3 pc. Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Stainless Steel |
| Media | Steam |
| Valve Size | 3.00 inch (76.20 mm) |