Bonomi North America, Inc. 1" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve 732LL-1-LS2-EXN

Description
1" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
Request a Quote Datasheet
Description
1" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve
732LL-1-LS2-EXN
1" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve 732LL-1-LS2-EXN
1" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch

1" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 732LL-1-LS2-EXN
Product Name 1" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 161N-3 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3-Way Reduced Port T-ported Lead Free Brass Ball Valve - 355NLF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Locking Device for Brass Ball Valve - 6100-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
View Details