3" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 731LL-3-LS2-EXN |
| Product Name | 3" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 3.00 inch (76.20 mm) |