Bonomi North America, Inc. 2" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve 730LL-2-LS2

Description
2" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
Request a Quote Datasheet
Description
2" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve
730LL-2-LS2
2" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve 730LL-2-LS2
2" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch

2" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and NPT ends with mounted LS2-B Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 730LL-2-LS2
Product Name 2" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
View Details
Locking Device for Brass Ball Valve - 6100-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 inch (6.35 mm)
View Details
Full port safety exhaust stainless steel ball valve - 511SL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Stainless Steel
Media Air
View Details