Full Port 3 pc. Carbon Steel Ball Valve Socket Weld, w/ ISO 5211 pad and Double "D" Stem for Steam
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 710064-4 |
| Product Name | Full Port 3 pc. Carbon Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Steel |
| Media | Steam |
| Valve Size | 4.00 inch (101.60 mm) |