Bonomi North America, Inc. 0.75" 2-Way, Stainless Steel NPT Ball Valve 700LL-3/4-LS2-EXM

Description
0.75" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
Request a Quote Datasheet
Description
0.75" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75
Charlotte, NC, United States
0.75" 2-Way, Stainless Steel NPT Ball Valve
700LL-3/4-LS2-EXM
0.75" 2-Way, Stainless Steel NPT Ball Valve 700LL-3/4-LS2-EXM
0.75" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch

0.75" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 700LL-3/4-LS2-EXM
Product Name 0.75" 2-Way, Stainless Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Chrome Plated Brass Ball Valve - 171LCR-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3-Way Reduced Port L-ported Lead Free Brass Ball Valve - 365NLF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 1.25 inch (31.75 mm)
View Details