Full Port Stainless Steel Ball Valve 1000 psi, FNPT Threaded
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700023-2 |
| Product Name | Full Port Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Stainless Steel |
| Media | Steam |
| Valve Size | 2.00 inch (50.80 mm) |