Full Port Stainless Steel Ball Valve 350-2000 psi FNPT Threaded w/ ISO 5211 pad and Double "D" Stem
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700001-4 |
| Product Name | Full Port Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Stainless Steel |
| Media | Steam |
| Valve Size | 4.00 inch (101.60 mm) |