Full Port Stainless Steel Ball Valve 350-2000 psi FNPT Threaded w/ ISO 5211 pad and Double "D" Stem
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700001-1/2 |
| Product Name | Full Port Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Stainless Steel |
| Media | Steam |
| Valve Size | 0.50 inch (12.70 mm) |