Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and SW ends
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 641LL-1/2 |
| Product Name | Full Port High Performance 3 pc. Carbon Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Steel |
| Media | Steam |
| Valve Size | 0.50 inch (12.70 mm) |