Bonomi North America, Inc. Full Port High Performance 3 pc. Carbon Steel Ball Valve 640LL-3

Description
Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends
Request a Quote Datasheet
Description
Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port High Performance 3 pc. Carbon Steel Ball Valve - 640LL-3 - Bonomi North America, Inc.
Charlotte, NC, United States
Full Port High Performance 3 pc. Carbon Steel Ball Valve
640LL-3
Full Port High Performance 3 pc. Carbon Steel Ball Valve 640LL-3
Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends

Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 640LL-3
Product Name Full Port High Performance 3 pc. Carbon Steel Ball Valve
Valve Type Ball
Primary Material Steel
Media Steam
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30-60, 60, 90° V-Port Stainless Steel Ball Valve - 700076V9-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam
View Details
Full Port High Performance 3 pc. Carbon Steel Ball Valve - 630LL-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.25 inch (31.75 mm)
View Details
Full Port Lead Free Brass Ball Valve - 171LLF-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details