Full Port High Performance 3 pc. Carbon Steel Ball Valve with PEEK seats w/ Locking Lever and ISO 5211 Mounting Pad and NPT ends
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 640LL-1 |
| Product Name | Full Port High Performance 3 pc. Carbon Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Steel |
| Media | Steam |
| Valve Size | 1.00 inch (25.40 mm) |