Bonomi North America, Inc. 3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve 632LL-3-LS2

Description
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
Request a Quote Datasheet
Description
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve
632LL-3-LS2
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve 632LL-3-LS2
3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch

3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 632LL-3-LS2
Product Name 3" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valve - 110102-3/4 - Bonomi North America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Full Port Brass Ball Valve - 250N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details