1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and BW ends with mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 632LL-1-LS2-EXM |
| Product Name | 1" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 1.00 inch (25.40 mm) |