0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 631LL-3/8-LS2 |
| Product Name | 0.375" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 0.38 inch (9.52 mm) |