Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ SW ends
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 611LL-1/2 |
| Product Name | Full Port 3 pc. Carbon Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Steel |
| Media | Steam |
| Valve Size | 0.50 inch (12.70 mm) |