Bonomi North America, Inc. 2" 2-Way, Carbon Steel NPT Ball Valve 600LL-2-LS2-EXM

Description
2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
Request a Quote Datasheet
Description
2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, Carbon Steel NPT Ball Valve
600LL-2-LS2-EXM
2" 2-Way, Carbon Steel NPT Ball Valve 600LL-2-LS2-EXM
2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch

2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 600LL-2-LS2-EXM
Product Name 2" 2-Way, Carbon Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Lead Free Brass Ball Valve - 1570LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.25 inch (31.75 mm)
View Details
Full Port Brass Ball Valve - 161N-3 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details