Bonomi North America, Inc. 1" 2-Way, Carbon Steel NPT Ball Valve 600LL-1-LS2

Description
1" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch
Request a Quote Datasheet
Description
1" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Charlotte, NC, United States
1" 2-Way, Carbon Steel NPT Ball Valve
600LL-1-LS2
1" 2-Way, Carbon Steel NPT Ball Valve 600LL-1-LS2
1" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch

1" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 600LL-1-LS2
Product Name 1" 2-Way, Carbon Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 161L-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Mini Brass Ball Valve - 383M-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water
View Details
Full Port Brass Ball Valve - 171L-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details