Bonomi North America, Inc. Safety Exhaust Full Port Brass Ball Valve 511L-3/8

Description
Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle
Request a Quote Datasheet
Description
Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Exhaust Full Port Brass Ball Valve - 511L-3/8 - Bonomi North America, Inc.
Charlotte, NC, United States
Safety Exhaust Full Port Brass Ball Valve
511L-3/8
Safety Exhaust Full Port Brass Ball Valve 511L-3/8
Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle

Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 511L-3/8
Product Name Safety Exhaust Full Port Brass Ball Valve
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 1715-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
View Details
Full Port Brass Ball Valve - 253N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details