Bonomi North America, Inc. Mini Brass Ball Valve 383N-1/2

Description
Mini Brass Ball Valve Reduced Port, FNPT Threaded
Request a Quote Datasheet
Description
Mini Brass Ball Valve Reduced Port, FNPT Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Brass Ball Valve - 383N-1/2 - Bonomi North America, Inc.
Charlotte, NC, United States
Mini Brass Ball Valve
383N-1/2
Mini Brass Ball Valve 383N-1/2
Mini Brass Ball Valve Reduced Port, FNPT Threaded

Mini Brass Ball Valve Reduced Port, FNPT Threaded

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 383N-1/2
Product Name Mini Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 172N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100003-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 250N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details