Bonomi North America, Inc. Full Port Brass Ball Valve 171N-1-1/2

Description
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle
Request a Quote Datasheet
Description
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port Brass Ball Valve - 171N-1-1/2 - Bonomi North America, Inc.
Charlotte, NC, United States
Full Port Brass Ball Valve
171N-1-1/2
Full Port Brass Ball Valve 171N-1-1/2
Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle

Full Port Brass Ball Valve FNPT Threaded w/ Lever Handle

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 171N-1-1/2
Product Name Full Port Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port 3 pc. Carbon Steel Ball Valve - 612LL-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-4 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 4.00 inch (101.60 mm)
View Details
Full Port Chrome Plated Brass Ball Valve - 171MCRL-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 171L-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details