Very High Speed Redefined
Our ZEFIRO high speed (HS) and very high speed (VHS) family embodies The Evolution of Mobility. It takes rail transport to the next level by setting the benchmark in very high performance, very high efficiency and very high dedication.
As one of the world’s fastest VHS trains - up to 380 kilometres per hour - the ZEFIRO platform may be the ‘fastest way to save the planet.’ Its leading-edge technologies and advanced aerodynamics drive down energy consumption and operating costs. This ultra-modern train also combines the segment’s highest capacity with pioneering levels of passenger comfort.
True interoperability across national borders
Our ZEFIRO HS and VHS trains are compatible with different power supply, signalling and train control systems. This allows cross-border operation on all AC and DC powered lines for true pan-continental interoperability.
Efficiencies of up to 50%
The integration of our ECO4 technologies optimizes energy use, decreases waste, minimizes CO2 output and increases economic value. The result? Efficiency gains of up to 50%.
Better economics
ZEFIRO maximizes revenue generation with its high capacity, low operating costs and ability to seamlessly cross borders and operate at different speeds.
Superior aerodynamic performance
As a world-leading aerospace manufacturer, we’ve applied the lessons learned in aerodynamic design in aviation to the ZEFIRO portfolio. The result is better aerodynamic efficiency and overall train performance in terms of speed, safety and noise reduction.
Increased interior design flexibility
The ZEFIRO family features new advancements in interior design, allowing operators to modify interior layouts to fit fluctuations in rider volume and make-up. Luggage capacity and seating configurations can be quickly altered to address specific requirements.
Why choose ZEFIRO high speed and very high speed trains
Extremely high reliability and proven technology
Best-in-segment seating capacity
Lowest energy consumption per passenger
Significant potential for subsequent installation of additional equipment
Unrivalled flexibility of applications
Speed range from 250 to 380 kilometres per hour
Flexible train length up to 428 metres or 16 cars
Scalable traction power
Up to four different power supply voltages (1,5 & 3 kV DC, 15 & 25 kV AC)
Customized front-car design and interior layouts
Carbody in UIC or wide-body profile
Flexibility for different interior layouts
Interoperability across national borders with proven and homologated components
Full compliance with all new TSI standards
ZEFIRO 250 – China
One of the world’s fastest sleeper trains, the ZEFIRO 250 combines comfortable long-distance travel, robust reliability and environmentally friendly clean speed.
With delivery starting in 2009, our first variant of the ZEFIRO concept was a series of 20 EMU sleeper trains manufactured by our joint venture Sifang Power (Qingdao) Transportation (BSP). These trains are setting a new standard in interior design and equipment for high speed rail in China. This includes sleeping compartments that provide the highest level of comfort for overnight travel.
In July 2010, China’s MOR ordered another 40 eight-car trainsets - a non-sleeper version enhanced with a dedicated VIP car incorporating first-class seating. A non-sleeper version will soon be available for this speed segment in Europe.
ZEFIRO 380 – China
The ZEFIRO 380 is one of the world’s most eco-friendly very high speed (VHS) trains thanks to advanced aerodynamics and our energy-saving ECO4 technologies. It also offers the highest capacity (1,336 seats) of any VHS train. This superior energy efficiency and capacity give ZEFIRO, one of the world’s fastest series-production trains, the lowest energy consumption per seat in VHS rail travel.
By setting new benchmarks for clean speed and long-distance rail travel, the ZEFIRO 380 redefines very high speed rail by harmonizing the often conflicting demands of economy and ecology.
V300ZEFIRO – Italy
In September 2010, the Italian railway operator Trenitalia ordered 50 V300ZEFIRO trainsets (400 cars). The V300ZEFIRO is the first train in Europe based on our ZEFIRO high speed train platform.
Developed jointly with a strategic partner, the V300ZEFIRO meets all the latest TSI requirements of most European countries. With its multi-voltage technology, it enables universal cross-border mobility.
Reaching a commercial speed of up to 360 kilometres per hour, the V300ZEFIRO is also one of Europe’s fastest trains. It comes in eight-car and 16-car configurations. The eight-car train seats up to 600 passengers and has a bistro or restaurant. The 16-car train seats up to 1,200 passengers and includes dining facilities.
The V300ZEFIRO is the future of rail travel with its:
sophisticated aerodynamics
energy-saving technologies
exceptional passenger comfort
Leadership in high speed rail
Our expertise in the high speed segment is unmatched. Over the past 20 years, we’ve helped deliver 850 trains and vehicles for high speed and very high speed applications. We’ve also participated in 95% of Europe’s VHS trains.
Breakthroughs in industrial design
ZEFIRO is based on proven technology but also pushes the envelope in aerodynamics, aesthetics, functionality, interior comfort and future adaptability. Several of these industrial design concepts were adapted from our award-winning aerospace technologies.
Very High Speed Redefined
Our ZEFIRO high speed (HS) and very high speed (VHS) family embodies The Evolution of Mobility. It takes rail transport to the next level by setting the benchmark in very high performance, very high efficiency and very high dedication.
As one of the world’s fastest VHS trains - up to 380 kilometres per hour - the ZEFIRO platform may be the ‘fastest way to save the planet.’ Its leading-edge technologies and advanced aerodynamics drive down energy consumption and operating costs. This ultra-modern train also combines the segment’s highest capacity with pioneering levels of passenger comfort.
True interoperability across national borders
Our ZEFIRO HS and VHS trains are compatible with different power supply, signalling and train control systems. This allows cross-border operation on all AC and DC powered lines for true pan-continental interoperability.
Efficiencies of up to 50%
The integration of our ECO4 technologies optimizes energy use, decreases waste, minimizes CO2 output and increases economic value. The result? Efficiency gains of up to 50%.
Better economics
ZEFIRO maximizes revenue generation with its high capacity, low operating costs and ability to seamlessly cross borders and operate at different speeds.
Superior aerodynamic performance
As a world-leading aerospace manufacturer, we’ve applied the lessons learned in aerodynamic design in aviation to the ZEFIRO portfolio. The result is better aerodynamic efficiency and overall train performance in terms of speed, safety and noise reduction.
Increased interior design flexibility
The ZEFIRO family features new advancements in interior design, allowing operators to modify interior layouts to fit fluctuations in rider volume and make-up. Luggage capacity and seating configurations can be quickly altered to address specific requirements.
Why choose ZEFIRO high speed and very high speed trains
- Extremely high reliability and proven technology
- Best-in-segment seating capacity
- Lowest energy consumption per passenger
- Significant potential for subsequent installation of additional equipment
- Unrivalled flexibility of applications
- Speed range from 250 to 380 kilometres per hour
- Flexible train length up to 428 metres or 16 cars
- Scalable traction power
- Up to four different power supply voltages (1,5 & 3 kV DC, 15 & 25 kV AC)
- Customized front-car design and interior layouts
- Carbody in UIC or wide-body profile
- Flexibility for different interior layouts
- Interoperability across national borders with proven and homologated components
- Full compliance with all new TSI standards
ZEFIRO 250 – China
One of the world’s fastest sleeper trains, the ZEFIRO 250 combines comfortable long-distance travel, robust reliability and environmentally friendly clean speed.
With delivery starting in 2009, our first variant of the ZEFIRO concept was a series of 20 EMU sleeper trains manufactured by our joint venture Sifang Power (Qingdao) Transportation (BSP). These trains are setting a new standard in interior design and equipment for high speed rail in China. This includes sleeping compartments that provide the highest level of comfort for overnight travel.
In July 2010, China’s MOR ordered another 40 eight-car trainsets - a non-sleeper version enhanced with a dedicated VIP car incorporating first-class seating. A non-sleeper version will soon be available for this speed segment in Europe.
ZEFIRO 380 – China
The ZEFIRO 380 is one of the world’s most eco-friendly very high speed (VHS) trains thanks to advanced aerodynamics and our energy-saving ECO4 technologies. It also offers the highest capacity (1,336 seats) of any VHS train. This superior energy efficiency and capacity give ZEFIRO, one of the world’s fastest series-production trains, the lowest energy consumption per seat in VHS rail travel.
By setting new benchmarks for clean speed and long-distance rail travel, the ZEFIRO 380 redefines very high speed rail by harmonizing the often conflicting demands of economy and ecology.
V300ZEFIRO – Italy
In September 2010, the Italian railway operator Trenitalia ordered 50 V300ZEFIRO trainsets (400 cars). The V300ZEFIRO is the first train in Europe based on our ZEFIRO high speed train platform.
Developed jointly with a strategic partner, the V300ZEFIRO meets all the latest TSI requirements of most European countries. With its multi-voltage technology, it enables universal cross-border mobility.
Reaching a commercial speed of up to 360 kilometres per hour, the V300ZEFIRO is also one of Europe’s fastest trains. It comes in eight-car and 16-car configurations. The eight-car train seats up to 600 passengers and has a bistro or restaurant. The 16-car train seats up to 1,200 passengers and includes dining facilities.
The V300ZEFIRO is the future of rail travel with its:
- sophisticated aerodynamics
- energy-saving technologies
- exceptional passenger comfort
|
Leadership in high speed rail
Our expertise in the high speed segment is unmatched. Over the past 20 years, we’ve helped deliver 850 trains and vehicles for high speed and very high speed applications. We’ve also participated in 95% of Europe’s VHS trains. |
|
Breakthroughs in industrial design
ZEFIRO is based on proven technology but also pushes the envelope in aerodynamics, aesthetics, functionality, interior comfort and future adaptability. Several of these industrial design concepts were adapted from our award-winning aerospace technologies. |