BOGEN Magnetics GmbH Customized Linear Scales

Description
accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request material: depending on application width: 5, 6, 8, 10, 12, 15, 20, 25 ±0.2 mm (others on request) thickness: 0.5 to 1.66 mm (depending on scale setup) pole pitch: custom code pattern operating temperature: depending on material mounting holes: div. options available
Description
accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request material: depending on application width: 5, 6, 8, 10, 12, 15, 20, 25 ±0.2 mm (others on request) thickness: 0.5 to 1.66 mm (depending on scale setup) pole pitch: custom code pattern operating temperature: depending on material mounting holes: div. options available

Suppliers

Company
Product
Description
Supplier Links
Customized Linear Scales -  - BOGEN Magnetics GmbH
Berlin, Germany
Customized Linear Scales
Customized Linear Scales
accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request material: depending on application width: 5, 6, 8, 10, 12, 15, 20, 25 ±0.2 mm (others on request) thickness: 0.5 to 1.66 mm (depending on scale setup) pole pitch: custom code pattern operating temperature: depending on material mounting holes: div. options available

accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request
material: depending on application
width: 5, 6, 8, 10, 12, 15, 20, 25 ±0.2 mm (others on request)
thickness: 0.5 to 1.66 mm (depending on scale setup)
pole pitch: custom code pattern
operating temperature: depending on material
mounting holes: div. options available

Supplier's Site

Technical Specifications

  BOGEN Magnetics GmbH
Product Category Magnetic Field Instruments
Product Name Customized Linear Scales
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 286124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Helmholtz Coils - FH-6 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
Electromagnetic Radioactivity Meter - PCE-EM 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radioactivity Meter
Form Factor Handheld
Output Other Digital
View Details
AC Milligauss Meter - Model UHS - AlphaLab, Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output 4 Digit Display
View Details