Bodine Electric Company Unfiltered SCR DC Basic Speed Control

Description
Operates from 115 Volt AC line. Line voltage compensation minimizes speed drift. NEMA 1 enclosure for environmental protection. Back EMF feedback maintains better than 2% speed regulation. Dip switches to easily calibrate control for different motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, deceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for quick motor connection. Fuse holder for line on front panel. Toggle switch on enclosure to turn AC power on/off. Lamp on enclosure indicates AC power on. Factory installed AC line cord. Unfiltered drive draws lower AC line current than comparable SCR filtered controls. Connections for optional user-supplied inhibit switch. Application Information Rated for continuous operation in 40° ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
Request a Quote
Description
Operates from 115 Volt AC line. Line voltage compensation minimizes speed drift. NEMA 1 enclosure for environmental protection. Back EMF feedback maintains better than 2% speed regulation. Dip switches to easily calibrate control for different motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, deceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for quick motor connection. Fuse holder for line on front panel. Toggle switch on enclosure to turn AC power on/off. Lamp on enclosure indicates AC power on. Factory installed AC line cord. Unfiltered drive draws lower AC line current than comparable SCR filtered controls. Connections for optional user-supplied inhibit switch. Application Information Rated for continuous operation in 40° ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unfiltered SCR DC Basic Speed Control -  - Bodine Electric Company
Peosta, IA, United States
Unfiltered SCR DC Basic Speed Control
Unfiltered SCR DC Basic Speed Control
Operates from 115 Volt AC line. Line voltage compensation minimizes speed drift. NEMA 1 enclosure for environmental protection. Back EMF feedback maintains better than 2% speed regulation. Dip switches to easily calibrate control for different motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, deceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for quick motor connection. Fuse holder for line on front panel. Toggle switch on enclosure to turn AC power on/off. Lamp on enclosure indicates AC power on. Factory installed AC line cord. Unfiltered drive draws lower AC line current than comparable SCR filtered controls. Connections for optional user-supplied inhibit switch. Application Information Rated for continuous operation in 40° ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
  • Operates from 115 Volt AC line.
  • Line voltage compensation minimizes speed drift.
  • NEMA 1 enclosure for environmental protection.
  • Back EMF feedback maintains better than 2% speed regulation.
  • Dip switches to easily calibrate control for different motor sizes.
  • Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot.
  • Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, deceleration time, and speed regulation.
  • Speed can be adjusted manually using speed pot mounted on enclosure.
  • Terminal block inside enclosure for quick motor connection.
  • Fuse holder for line on front panel.
  • Toggle switch on enclosure to turn AC power on/off.
  • Lamp on enclosure indicates AC power on.
  • Factory installed AC line cord.
  • Unfiltered drive draws lower AC line current than comparable SCR filtered controls.
  • Connections for optional user-supplied inhibit switch.

Application Information

  • Rated for continuous operation in 40° ambient with no additional heat sink.
  • Drives Bodine 130V Permanent Magnet DC Motors.
  • Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Motor Speed Controllers
Product Name Unfiltered SCR DC Basic Speed Control
Power 149 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pacesetter NEMA-1 / IP-40 Series AC Motor Speed Control -  - Bodine Electric Company
Specs
Power 746 watts
AC Input 115 to 230 volts
Phase   Single Phase; Three Phase
View Details
Filtered PWM DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 326 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Filtered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 43.89 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 326 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details