Bodine Electric Company Datasheets for Motor Speed Controllers
Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more
| Product Name | Notes |
|---|---|
| Input 115 VAC, 50/60 Hz, 1-phase. Output 0-130 VDC. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Forward-Brake-Revers e (FBR) switch... | |
| Operates from 115 Volt AC line. Line voltage compensation minimizes speed drift. NEMA 1 enclosure for environmental protection. Back EMF feedback maintains better than 2% speed regulation. Dip switches to... | |
| Operates from 115 Volt AC or 230 Volt AC line, selectable with plug-in jumper. Switchable output for 0-90 Volt DC or 0-180 Volt DC. Back EMF feedback maintains better than... | |
| Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Back EMF feedback maintains better... | |
| Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate... | |
| Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for... | |
| Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, wider speed range. Dip switches to easily calibrate control for different... | |
| Simple to operate. Does not require programming. Uses trimpots and jumpers, which are factory set for most applications. Motor horsepower selection jumper allows the drive to be used on a... | |
| User-Friendly Design: Does not require programming. Uses trimpots and jumpers, factory set for most applications. GFCI compatible. Diagnostic LEDs: power on (Power) and drive status (Drive). Motor Horsepower Selection Jumper:... |