Bodine Electric Company 42R-GB/H Series AC Right Angle Hollow Shaft Gearmotor 8262

Description
Totally enclosed IP-20 rating; IP-44 rating with optional die cast t-box installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated gearing utilizing oil for long life. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Bearings throughout for increased radial load capacity and long life. Hardened helical output gearing for quietness and high output torque. Bronze worm gear for high shock load capability. Hardened and ground worm gear for strength and long life. Hollow driveshaft for flexibility in mounting.
Request a Quote
Description
Totally enclosed IP-20 rating; IP-44 rating with optional die cast t-box installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated gearing utilizing oil for long life. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Bearings throughout for increased radial load capacity and long life. Hardened helical output gearing for quietness and high output torque. Bronze worm gear for high shock load capability. Hardened and ground worm gear for strength and long life. Hollow driveshaft for flexibility in mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R-GB/H Series AC Right Angle Hollow Shaft Gearmotor - 8262 - Bodine Electric Company
Peosta, IA, United States
42R-GB/H Series AC Right Angle Hollow Shaft Gearmotor
8262
42R-GB/H Series AC Right Angle Hollow Shaft Gearmotor 8262
Totally enclosed IP-20 rating; IP-44 rating with optional die cast t-box installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated gearing utilizing oil for long life. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Bearings throughout for increased radial load capacity and long life. Hardened helical output gearing for quietness and high output torque. Bronze worm gear for high shock load capability. Hardened and ground worm gear for strength and long life. Hollow driveshaft for flexibility in mounting.
  • Totally enclosed IP-20 rating; IP-44 rating with optional die cast t-box installed.
  • Fan cooled for high output power.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Permanently lubricated gearing utilizing oil for long life.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Bearings throughout for increased radial load capacity and long life.
  • Hardened helical output gearing for quietness and high output torque.
  • Bronze worm gear for high shock load capability.
  • Hardened and ground worm gear for strength and long life.
  • Hollow driveshaft for flexibility in mounting.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 8262
Product Name 42R-GB/H Series AC Right Angle Hollow Shaft Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1667 HP
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0741 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 0651 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3008 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
Metric 24A-D Series Parallel Shaft DC Gearmotor - 1398 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0204 HP
View Details