Bodine Electric Company 42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2247

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to size ratio.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2247 - Bodine Electric Company
Peosta, IA, United States
42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
2247
42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2247
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to size ratio.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft.
  • Permanently lubricated with high-performance lubricant.
  • Hardened helical and spur gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2247
Product Name 42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
Continuous Current 1.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 24A-D Series Parallel Shaft DC Gearmotor - 1395 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3004 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2264 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9002 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details