Bodine Electric Company 42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch 1532

Description
Permanent Split Capacitor (PSC) single-phase Gearmotor, 3-wire-reversible winding. Capacitor is not included; order with motor if required. (45µF / 250VAC ) Threaded mounting holes are located on both sides of gearhead. 3/4-inch hollow shaft with keyway. Optional shaft kits available. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Class “F” insulation and ratings. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Bronze worm gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote
Description
Permanent Split Capacitor (PSC) single-phase Gearmotor, 3-wire-reversible winding. Capacitor is not included; order with motor if required. (45µF / 250VAC ) Threaded mounting holes are located on both sides of gearhead. 3/4-inch hollow shaft with keyway. Optional shaft kits available. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Class “F” insulation and ratings. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Bronze worm gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch - 1532 - Bodine Electric Company
Peosta, IA, United States
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch
1532
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch 1532
Permanent Split Capacitor (PSC) single-phase Gearmotor, 3-wire-reversible winding. Capacitor is not included; order with motor if required. (45µF / 250VAC ) Threaded mounting holes are located on both sides of gearhead. 3/4-inch hollow shaft with keyway. Optional shaft kits available. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Class “F” insulation and ratings. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Bronze worm gear for high shock load capability. Hardened and ground worm for high strength and long life.
  • Permanent Split Capacitor (PSC) single-phase Gearmotor, 3-wire-reversible winding.
  • Capacitor is not included; order with motor if required. (45µF / 250VAC )
  • Threaded mounting holes are located on both sides of gearhead.
  • 3/4-inch hollow shaft with keyway. Optional shaft kits available.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power.
  • Class “F” insulation and ratings.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Bronze worm gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1532
Product Name 42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
Output Power 0.2500 HP
Continuous Current 2.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-5N Series AC Right Angle Gearmotor - 0634 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1450 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 200.0 In-lbs (231 kg-cm)
View Details
34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 - 3253 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0729 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details