Bodine Electric Company Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors 7040

Description
Requires a 24V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
Request a Quote
Description
Requires a 24V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors - 7040 - Bodine Electric Company
Peosta, IA, United States
Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors
7040
Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors 7040
Requires a 24V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
  • Requires a 24V brushless DC control set for 120° Commutation angle
  • Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size
  • Unvented gearhousing mounts in any orientation
  • Permanently lubricated with high-performance lubricant
  • Hardened steel gears for long life and maximum performance
  • Standard backlash < 60 arc minutes
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 7040
Product Name Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1246 HP
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1060 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 161.0 to 181.0 In-lbs (186 to 209 kg-cm)
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1172 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1083 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1082 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details