Bodine Electric Company 33A-WX Series Parallel Shaft DC Gearmotor 1060

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-WX Series Parallel Shaft DC Gearmotor - 1060 - Bodine Electric Company
Peosta, IA, United States
33A-WX Series Parallel Shaft DC Gearmotor
1060
33A-WX Series Parallel Shaft DC Gearmotor 1060
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1060
Product Name 33A-WX Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 161.0 to 181.0 In-lbs (186 to 209 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1406 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 68.0 to 70.0 In-lbs (78.41 to 80.71 kg-cm)
View Details
24A-3F Series DC Right Angle Gearmotor - 0096 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1309 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-5N Series AC Right Angle Gearmotor - 0647 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details