Bodine Electric Company 22B4-60P Series 130V Inline Planetary BLDC Gearmotors 7028

Description
Requires a 130V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
Request a Quote
Description
Requires a 130V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22B4-60P Series 130V Inline Planetary BLDC Gearmotors - 7028 - Bodine Electric Company
Peosta, IA, United States
22B4-60P Series 130V Inline Planetary BLDC Gearmotors
7028
22B4-60P Series 130V Inline Planetary BLDC Gearmotors 7028
Requires a 130V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
  • Requires a 130V brushless DC control set for 120° Commutation angle
  • Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size
  • Unvented gearhousing mounts in any orientation
  • Permanently lubricated with high-performance lubricant
  • Hardened steel gears for long life and maximum performance
  • Standard backlash < 60 arc minutes
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 7028
Product Name 22B4-60P Series 130V Inline Planetary BLDC Gearmotors
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
Continuous Current 0.8800 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3880 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2216 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0766 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1309 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details