Bodine Electric Company 42R6-FX Series Parallel Shaft AC Gearmotor 5668

Description
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Required run capacitor: 45µF/250VAC for 60Hz operation (Bodine p/n 49401145). This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40µF/250VAC capacitor (p/n 49401147). Fan cooled for high output power. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
Request a Quote
Description
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Required run capacitor: 45µF/250VAC for 60Hz operation (Bodine p/n 49401145). This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40µF/250VAC capacitor (p/n 49401147). Fan cooled for high output power. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R6-FX Series Parallel Shaft AC Gearmotor - 5668 - Bodine Electric Company
Peosta, IA, United States
42R6-FX Series Parallel Shaft AC Gearmotor
5668
42R6-FX Series Parallel Shaft AC Gearmotor 5668
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Required run capacitor: 45µF/250VAC for 60Hz operation (Bodine p/n 49401145). This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40µF/250VAC capacitor (p/n 49401147). Fan cooled for high output power. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
  • Three-wire reversible design simplifies connections.
  • Totally enclosed IP-20 rating. IP-44 with optional terminal box kit.
  • Required run capacitor: 45µF/250VAC for 60Hz operation (Bodine p/n 49401145).
  • This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40µF/250VAC capacitor (p/n 49401147).
  • Fan cooled for high output power.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 5668
Product Name 42R6-FX Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible
Output Power 0.2500 HP
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1434 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 32.0 to 43.0 In-lbs (36.9 to 49.58 kg-cm)
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2807 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Metric 42R-GB Series AC Right Angle Gearmotor - 1264 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1452 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 205.0 In-lbs (236 kg-cm)
View Details