Bodine Electric Company 34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 3271

Description
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio.
Request a Quote
Description
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 - 3271 - Bodine Electric Company
Peosta, IA, United States
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1
3271
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 3271
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio.
  • Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and Canada
  • 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor
  • Terminal or Junction Box required that meets CI/D1 standards
  • Ambient rating +40°C max. Environmental protection: IP-66, TENV.
  • Face mounting is standard
  • Gearing meets or exceeds AGMA 9 standards for quiet operation
  • Synthetic lubricant allows gearmotors to operate over a wide temperature range
  • Unvented gearhousing for universal horizontal mounting. Lubricated for life.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Selectively hardened all steel helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3271
Product Name 34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1
Motor Type AC Motor
AC Voltage & Frequency 460/480V/60Hz
Phase Three-phase
Output Power 0.2500 HP
Unlock Full Specs
to access all available technical data

Similar Products

48R-FX Series Parallel Shaft AC Gearmotor - 0663 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
View Details
Metric 34R-W Series Parallel Shaft AC Gearmotor - 1477 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 - 3222 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
34R-5F Series AC Right Angle Gearmotor - 0522 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details