Bodine Electric Company 30R-D Series Parallel Shaft AC Gearmotor 5462

Description
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30R-D Series Parallel Shaft AC Gearmotor - 5462 - Bodine Electric Company
Peosta, IA, United States
30R-D Series Parallel Shaft AC Gearmotor
5462
30R-D Series Parallel Shaft AC Gearmotor 5462
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Totally Enclosed, non-ventilated IP-20 rating.
  • Class "B" insulation system.
  • Aluminum end shields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated gearing.
  • Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site
Gear Motor - 18432 - Radwell International
Willingboro, NJ, United States
Gear Motor
18432
Gear Motor 18432
AC PARALLEL SHAFT GEARMOTOR, 30R-D SERIES, 180:1 GEAR RATIO, 9.4 RPM, 40 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 0.33 AMP, 1/50 HP, 30R1BECI-D4. FREE 2 YEAR RADWELL WARRANTY

AC PARALLEL SHAFT GEARMOTOR, 30R-D SERIES, 180:1 GEAR RATIO, 9.4 RPM, 40 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 0.33 AMP, 1/50 HP, 30R1BECI-D4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category Gearmotors Gearmotors
Product Number 5462 18432
Product Name 30R-D Series Parallel Shaft AC Gearmotor Gear Motor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0200 HP
Continuous Current 0.3300 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1434 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 32.0 to 43.0 In-lbs (36.9 to 49.58 kg-cm)
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0718 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor - 2645 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors - 3069 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details