Bodine Electric Company Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors 3072

Description
42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40°C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts for long life and maximum performance. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Motor can be terminated in end shield. Optional Terminal box 0988 is available. IP-66 protection against water ingress and dust (with PG11 fitting and cord installed).
Request a Quote
Description
42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40°C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts for long life and maximum performance. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Motor can be terminated in end shield. Optional Terminal box 0988 is available. IP-66 protection against water ingress and dust (with PG11 fitting and cord installed).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors - 3072 - Bodine Electric Company
Peosta, IA, United States
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors
3072
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors 3072
42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40°C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts for long life and maximum performance. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Motor can be terminated in end shield. Optional Terminal box 0988 is available. IP-66 protection against water ingress and dust (with PG11 fitting and cord installed).
  • 42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV.
  • Class "F" insulation and ratings; Rated ambient temp: +40°C.
  • Permanently lubricated, noise-tested, sealed, ball bearings.
  • Hardened steel gearts for long life and maximum performance.
  • Hollow shaft eliminates need for shaft couplings and extra mounting hardware.
  • 1.25-inch hollow shaft bore size
  • One plastic shaft cover is included with each gearmotor.
  • Face mount via four tapped holes or through-bolts.
  • Unvented gearhousing mounts in any orientation.
  • High-performance Grease. Gearmotors are lubricated for life.
  • More efficient than similar-sized worm-gear models.
  • Motor can be terminated in end shield. Optional Terminal box 0988 is available.
  • IP-66 protection against water ingress and dust (with PG11 fitting and cord installed).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3072
Product Name Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3333 HP
Continuous Current 0.7600 to 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

48R-CG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 9360 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1060 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 161.0 to 181.0 In-lbs (186 to 209 kg-cm)
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1513 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor - 2645 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details