Bodine Electric Company 33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 1226

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV. Rated IP-55. Protected from limited dust ingress and low pressure water jets. Cartridge style brushes for easy routine brush maintenance, and longer life. Unvented gearhousing for universal horizontal mounting. Lubricated for life with synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV. Rated IP-55. Protected from limited dust ingress and low pressure water jets. Cartridge style brushes for easy routine brush maintenance, and longer life. Unvented gearhousing for universal horizontal mounting. Lubricated for life with synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1226 - Bodine Electric Company
Peosta, IA, United States
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55
1226
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 1226
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV. Rated IP-55. Protected from limited dust ingress and low pressure water jets. Cartridge style brushes for easy routine brush maintenance, and longer life. Unvented gearhousing for universal horizontal mounting. Lubricated for life with synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV.
  • Rated IP-55. Protected from limited dust ingress and low pressure water jets.
  • Cartridge style brushes for easy routine brush maintenance, and longer life.
  • Unvented gearhousing for universal horizontal mounting.
  • Lubricated for life with synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1226
Product Name 33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1667 HP
Continuous Current 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1517 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2212 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Metric 42R-E Series Parallel Shaft AC Gearmotor - 1683 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
48R Series AC 3-Phase Inverter Duty Motor - 2240 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.7500 HP
View Details
2 suppliers