Bodine Electric Company 34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2805

Description
230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power (TEFC). Unvented gearhousing. Lubricated for life. Synthetic lubricant. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Face mounting is standard. Other mounting options are available. Adaptor plate, model 0995, provides 3-hole face-mount configuration. Variable speed PMDC and BLDC "WX" models are also available.
Request a Quote
Description
230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power (TEFC). Unvented gearhousing. Lubricated for life. Synthetic lubricant. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Face mounting is standard. Other mounting options are available. Adaptor plate, model 0995, provides 3-hole face-mount configuration. Variable speed PMDC and BLDC "WX" models are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2805 - Bodine Electric Company
Peosta, IA, United States
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
2805
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2805
230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power (TEFC). Unvented gearhousing. Lubricated for life. Synthetic lubricant. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Face mounting is standard. Other mounting options are available. Adaptor plate, model 0995, provides 3-hole face-mount configuration. Variable speed PMDC and BLDC "WX" models are also available.
  • 230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts).
  • Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives.
  • IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44).
  • Fan cooled for high output power (TEFC).
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • Face mounting is standard. Other mounting options are available.
  • Adaptor plate, model 0995, provides 3-hole face-mount configuration.
  • Variable speed PMDC and BLDC "WX" models are also available.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2805
Product Name 34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
Unlock Full Specs
to access all available technical data

Similar Products

42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch - 1530 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
View Details
42R Series AC 3-Phase Inverter Duty Motor - 2235 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
2 suppliers
K-2 Series Parallel Shaft AC Gearmotor - 0722 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1228 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details