Bodine Electric Company 42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor 2645

Description
230/460 VAC, 60 Hz, 3-phase Inverter-Duty winding. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power (TEFC). Class F insulation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to size ratio.
Request a Quote
Description
230/460 VAC, 60 Hz, 3-phase Inverter-Duty winding. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power (TEFC). Class F insulation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor - 2645 - Bodine Electric Company
Peosta, IA, United States
42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor
2645
42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor 2645
230/460 VAC, 60 Hz, 3-phase Inverter-Duty winding. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power (TEFC). Class F insulation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to size ratio.
  • 230/460 VAC, 60 Hz, 3-phase Inverter-Duty winding.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power (TEFC). Class F insulation.
  • Hollow shaft eliminates need for shaft couplings and extra mounting hardware
  • Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available.
  • Face mounting is standard, both sides of gearhead.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft.
  • Permanently lubricated with high-performance lubricant.
  • Hardened helical and spur gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2645
Product Name 42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
Continuous Current 0.9500 to 1.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1184 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
24A-3F Series DC Right Angle Gearmotor - 0089 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1154 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
48R-CG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 9320 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details