Bodine Electric Company 42R Series AC 3-Phase Inverter Duty Motor 2235

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R Series AC 3-Phase Inverter Duty Motor - 2235 - Bodine Electric Company
Peosta, IA, United States
42R Series AC 3-Phase Inverter Duty Motor
2235
42R Series AC 3-Phase Inverter Duty Motor 2235
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
Supplier's Site
Motor - 222767754 - Radwell International
Willingboro, NJ, United States
AC INVERTER DUTY MOTOR, 42R SERIES, 1700 RPM, 222 OZ-IN, 3 PHASE, 230 VAC, 60 HZ, 1.9 AMP, 3/8 HP, BASE MOUNT, 42R6BFPP. FREE 2 YEAR RADWELL WARRANTY

AC INVERTER DUTY MOTOR, 42R SERIES, 1700 RPM, 222 OZ-IN, 3 PHASE, 230 VAC, 60 HZ, 1.9 AMP, 3/8 HP, BASE MOUNT, 42R6BFPP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category AC Motors Gearmotors
Product Number 2235 222767754
Product Name 42R Series AC 3-Phase Inverter Duty Motor Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor - 7574063 - Radwell International
Bodine Electric Company
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2832 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0765 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1248 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details